Vishay Intertechnology, Inc. Wirewound Resistors RWR78N13R3FSBSL

Description
ESN-10 13.3 1% RWR78N13R3FS BSL
Request a Quote Datasheet
Description
ESN-10 13.3 1% RWR78N13R3FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N13R3FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N13R3FSBSL
Wirewound Resistors 3110-RWR78N13R3FSBSL
ESN-10 13.3 1% RWR78N13R3FS BSL

ESN-10 13.3 1% RWR78N13R3FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78N13R3FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N13R3FSBSL-ND
Through Hole Resistors RWR78N13R3FSBSL-ND
13.3 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

13.3 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 13.3 OHM 10W 1% WW AXIAL - RWR78N13R3FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3 OHM 10W 1% WW AXIAL
RWR78N13R3FSBSL
RES 13.3 OHM 10W 1% WW AXIAL RWR78N13R3FSBSL
RES 13.3ohm 10W 1% WW AXIAL

RES 13.3ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N13R3FSBSL RWR78N13R3FSBSL-ND RWR78N13R3FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 13.3 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 13.3 ohms 13.3 ohms 13.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers