Vishay Intertechnology, Inc. Through Hole Resistors RWR78N13R3FRS73

Description
13.3 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
13.3 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78N13R3FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N13R3FRS73-ND
Through Hole Resistors RWR78N13R3FRS73-ND
13.3 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

13.3 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78N13R3FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N13R3FRS73
Wirewound Resistors 3110-RWR78N13R3FRS73
ESN-10 13.3 1% RWR78N13R3FR S73

ESN-10 13.3 1% RWR78N13R3FR S73

Supplier's Site Datasheet
RES 13.3 OHM 10W 1% WW AXIAL - RWR78N13R3FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3 OHM 10W 1% WW AXIAL
RWR78N13R3FRS73
RES 13.3 OHM 10W 1% WW AXIAL RWR78N13R3FRS73
RES 13.3ohm 10W 1% WW AXIAL

RES 13.3ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N13R3FRS73-ND 3110-RWR78N13R3FRS73 RWR78N13R3FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 13.3 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 13.3 ohms 13.3 ohms 13.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers