Vishay Intertechnology, Inc. RES 13.3K OHM 10W 0.1% WW AXIAL RWR78N1332BSBSL

Description
RES 13.3Kohm 10W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 13.3Kohm 10W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3K OHM 10W 0.1% WW AXIAL - RWR78N1332BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 10W 0.1% WW AXIAL
RWR78N1332BSBSL
RES 13.3K OHM 10W 0.1% WW AXIAL RWR78N1332BSBSL
RES 13.3Kohm 10W 0.1% WW AXIAL

RES 13.3Kohm 10W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78N1332BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N1332BSBSL
Wirewound Resistors 3110-RWR78N1332BSBSL
ESN-10 13.3K .1% RWR78N1332BS BSL

ESN-10 13.3K .1% RWR78N1332BS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78N1332BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N1332BSBSL-ND
Through Hole Resistors RWR78N1332BSBSL-ND
13.3 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

13.3 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N1332BSBSL 3110-RWR78N1332BSBSL RWR78N1332BSBSL-ND
Product Name RES 13.3K OHM 10W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13300 ohms 13300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers