Vishay Intertechnology, Inc. Wirewound Resistors RWR78N1270FRBSL

Description
ESN-10 127 1% RWR78N1270FR BSL
Request a Quote Datasheet
Description
ESN-10 127 1% RWR78N1270FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N1270FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N1270FRBSL
Wirewound Resistors 3110-RWR78N1270FRBSL
ESN-10 127 1% RWR78N1270FR BSL

ESN-10 127 1% RWR78N1270FR BSL

Supplier's Site Datasheet
RES 127 OHM 10W 1% WW AXIAL - RWR78N1270FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 10W 1% WW AXIAL
RWR78N1270FRBSL
RES 127 OHM 10W 1% WW AXIAL RWR78N1270FRBSL
RES 127ohm 10W 1% WW AXIAL

RES 127ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N1270FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N1270FRBSL-ND
Through Hole Resistors RWR78N1270FRBSL-ND
127 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

127 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N1270FRBSL RWR78N1270FRBSL RWR78N1270FRBSL-ND
Product Name Wirewound Resistors RES 127 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 127 ohms 127 ohms 127 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details