Vishay Intertechnology, Inc. RES 12.1K OHM 10W 1% WW AXIAL RWR78N1212FRB12

Description
RES 12.1Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 12.1Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 10W 1% WW AXIAL - RWR78N1212FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 10W 1% WW AXIAL
RWR78N1212FRB12
RES 12.1K OHM 10W 1% WW AXIAL RWR78N1212FRB12
RES 12.1Kohm 10W 1% WW AXIAL

RES 12.1Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N1212FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N1212FRB12-ND
Through Hole Resistors RWR78N1212FRB12-ND
12.1 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

12.1 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78N1212FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N1212FRB12
Wirewound Resistors 3110-RWR78N1212FRB12
ESN-10 12.1K 1% RWR78N1212FR B12

ESN-10 12.1K 1% RWR78N1212FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78N1212FRB12 RWR78N1212FRB12-ND 3110-RWR78N1212FRB12
Product Name RES 12.1K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12100 ohms 12100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123563 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details