Vishay Intertechnology, Inc. Wirewound Resistors RWR78N1181FSBSL

Description
ESN-10 1.18K 1% RWR78N1181FS BSL
Request a Quote Datasheet
Description
ESN-10 1.18K 1% RWR78N1181FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N1181FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N1181FSBSL
Wirewound Resistors 3110-RWR78N1181FSBSL
ESN-10 1.18K 1% RWR78N1181FS BSL

ESN-10 1.18K 1% RWR78N1181FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78N1181FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N1181FSBSL-ND
Through Hole Resistors RWR78N1181FSBSL-ND
1.18 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.18 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1.18K OHM 10W 1% WW AXIAL - RWR78N1181FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 10W 1% WW AXIAL
RWR78N1181FSBSL
RES 1.18K OHM 10W 1% WW AXIAL RWR78N1181FSBSL
RES 1.18Kohm 10W 1% WW AXIAL

RES 1.18Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N1181FSBSL RWR78N1181FSBSL-ND RWR78N1181FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.18K OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1180 ohms 1180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers