Vishay Intertechnology, Inc. Through Hole Resistors RWR78N1150FRRSL

Description
115 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
115 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78N1150FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N1150FRRSL-ND
Through Hole Resistors RWR78N1150FRRSL-ND
115 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

115 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78N1150FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N1150FRRSL
Wirewound Resistors 3110-RWR78N1150FRRSL
ESN-10 115 1% RWR78N1150FR RSL

ESN-10 115 1% RWR78N1150FR RSL

Supplier's Site Datasheet
RES 115 OHM 10W 1% WW AXIAL - RWR78N1150FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115 OHM 10W 1% WW AXIAL
RWR78N1150FRRSL
RES 115 OHM 10W 1% WW AXIAL RWR78N1150FRRSL
RES 115ohm 10W 1% WW AXIAL

RES 115ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N1150FRRSL-ND 3110-RWR78N1150FRRSL RWR78N1150FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 115 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 115 ohms 115 ohms 115 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers