Vishay Intertechnology, Inc. RES 113 OHM 10W 1% WW AXIAL RWR78N1130FMRSL

Description
RES 113ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 113ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM 10W 1% WW AXIAL - RWR78N1130FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 10W 1% WW AXIAL
RWR78N1130FMRSL
RES 113 OHM 10W 1% WW AXIAL RWR78N1130FMRSL
RES 113ohm 10W 1% WW AXIAL

RES 113ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N1130FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N1130FMRSL-ND
Through Hole Resistors RWR78N1130FMRSL-ND
113 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

113 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78N1130FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N1130FMRSL
Wirewound Resistors 3110-RWR78N1130FMRSL
ESN-10 113 1% RWR78N1130FM RSL

ESN-10 113 1% RWR78N1130FM RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78N1130FMRSL RWR78N1130FMRSL-ND 3110-RWR78N1130FMRSL
Product Name RES 113 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 113 ohms 113 ohms 113 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - C3A110RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details