Vishay Intertechnology, Inc. Wirewound Resistors RWR78N1130FMB12

Description
ESN-10 113 1% RWR78N1130FM B12
Request a Quote Datasheet
Description
ESN-10 113 1% RWR78N1130FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N1130FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N1130FMB12
Wirewound Resistors 3110-RWR78N1130FMB12
ESN-10 113 1% RWR78N1130FM B12

ESN-10 113 1% RWR78N1130FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78N1130FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N1130FMB12-ND
Through Hole Resistors RWR78N1130FMB12-ND
113 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

113 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 113 OHM 10W 1% WW AXIAL - RWR78N1130FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 10W 1% WW AXIAL
RWR78N1130FMB12
RES 113 OHM 10W 1% WW AXIAL RWR78N1130FMB12
RES 113ohm 10W 1% WW AXIAL

RES 113ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N1130FMB12 RWR78N1130FMB12-ND RWR78N1130FMB12
Product Name Wirewound Resistors Through Hole Resistors RES 113 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 113 ohms 113 ohms 113 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details