10.5 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
ESN-10 10.5 1% RWR78N10R5FM RSL
RES 10.5ohm 10W 1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR78N10R5FMRSL-ND | 3110-RWR78N10R5FMRSL | RWR78N10R5FMRSL |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 10.5 OHM 10W 1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 10.5 ohms | 10.5 ohms | 10.5 ohms |