Vishay Intertechnology, Inc. RES 10 OHM 10W 1% WW AXIAL RWR78N10R0FSS73

Description
RES 10ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 10ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 10W 1% WW AXIAL - RWR78N10R0FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 10W 1% WW AXIAL
RWR78N10R0FSS73
RES 10 OHM 10W 1% WW AXIAL RWR78N10R0FSS73
RES 10ohm 10W 1% WW AXIAL

RES 10ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N10R0FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N10R0FSS73-ND
Through Hole Resistors RWR78N10R0FSS73-ND
10 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

10 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78N10R0FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N10R0FSS73
Wirewound Resistors 3110-RWR78N10R0FSS73
ESN-10 10 1% RWR78N10R0FS S73

ESN-10 10 1% RWR78N10R0FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78N10R0FSS73 RWR78N10R0FSS73-ND 3110-RWR78N10R0FSS73
Product Name RES 10 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details