Vishay Intertechnology, Inc. Wirewound Resistors RWR78N1052BSS73

Description
ESN-10 10.5K .1% RWR78N1052BS S73
Request a Quote Datasheet
Description
ESN-10 10.5K .1% RWR78N1052BS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N1052BSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N1052BSS73
Wirewound Resistors 3110-RWR78N1052BSS73
ESN-10 10.5K .1% RWR78N1052BS S73

ESN-10 10.5K .1% RWR78N1052BS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR78N1052BSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N1052BSS73-ND
Through Hole Resistors RWR78N1052BSS73-ND
10.5 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

10.5 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 10.5K OHM 10W 0.1% WW AXIAL - RWR78N1052BSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 10W 0.1% WW AXIAL
RWR78N1052BSS73
RES 10.5K OHM 10W 0.1% WW AXIAL RWR78N1052BSS73
RES 10.5Kohm 10W 0.1% WW AXIAL

RES 10.5Kohm 10W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N1052BSS73 RWR78N1052BSS73-ND RWR78N1052BSS73
Product Name Wirewound Resistors Through Hole Resistors RES 10.5K OHM 10W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 10500 ohms 10500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details