Vishay Intertechnology, Inc. RES 101 OHM 10W 1% WW AXIAL RWR78N1010FRBSL

Description
RES 101ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 101ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 101 OHM 10W 1% WW AXIAL - RWR78N1010FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 101 OHM 10W 1% WW AXIAL
RWR78N1010FRBSL
RES 101 OHM 10W 1% WW AXIAL RWR78N1010FRBSL
RES 101ohm 10W 1% WW AXIAL

RES 101ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N1010FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N1010FRBSL-ND
Through Hole Resistors RWR78N1010FRBSL-ND
101 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

101 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78N1010FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N1010FRBSL
Wirewound Resistors 3110-RWR78N1010FRBSL
ESN-10 101 1% RWR78N1010FR BSL

ESN-10 101 1% RWR78N1010FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78N1010FRBSL RWR78N1010FRBSL-ND 3110-RWR78N1010FRBSL
Product Name RES 101 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 101 ohms 101 ohms 101 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers