Vishay Intertechnology, Inc. Wirewound Resistors RWR78N1002FRBSL

Description
ESN-10 10K 1% RWR78N1002FR BSL
Request a Quote Datasheet
Description
ESN-10 10K 1% RWR78N1002FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N1002FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N1002FRBSL
Wirewound Resistors 3110-RWR78N1002FRBSL
ESN-10 10K 1% RWR78N1002FR BSL

ESN-10 10K 1% RWR78N1002FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78N1002FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N1002FRBSL-ND
Through Hole Resistors RWR78N1002FRBSL-ND
10 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

10 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 10K OHM 10W 1% WW AXIAL - RWR78N1002FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 10W 1% WW AXIAL
RWR78N1002FRBSL
RES 10K OHM 10W 1% WW AXIAL RWR78N1002FRBSL
RES 10Kohm 10W 1% WW AXIAL

RES 10Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N1002FRBSL RWR78N1002FRBSL-ND RWR78N1002FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 10K OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details