Vishay Intertechnology, Inc. Through Hole Resistors RWR78N1002FRB12

Description
10 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
10 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78N1002FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N1002FRB12-ND
Through Hole Resistors RWR78N1002FRB12-ND
10 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

10 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 10K OHM 10W 1% WW AXIAL - RWR78N1002FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 10W 1% WW AXIAL
RWR78N1002FRB12
RES 10K OHM 10W 1% WW AXIAL RWR78N1002FRB12
RES 10Kohm 10W 1% WW AXIAL

RES 10Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78N1002FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N1002FRB12
Wirewound Resistors 3110-RWR78N1002FRB12
ESN-10 10K 1% RWR78N1002FR B12

ESN-10 10K 1% RWR78N1002FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78N1002FRB12-ND RWR78N1002FRB12 3110-RWR78N1002FRB12
Product Name Through Hole Resistors RES 10K OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details