Vishay Intertechnology, Inc. Wirewound Resistors RWR78N1002FMRSL

Description
ESN-10 10K 1% RWR78N1002FM RSL
Request a Quote Datasheet
Description
ESN-10 10K 1% RWR78N1002FM RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N1002FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N1002FMRSL
Wirewound Resistors 3110-RWR78N1002FMRSL
ESN-10 10K 1% RWR78N1002FM RSL

ESN-10 10K 1% RWR78N1002FM RSL

Supplier's Site Datasheet
RES 10K OHM 10W 1% WW AXIAL - RWR78N1002FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 10W 1% WW AXIAL
RWR78N1002FMRSL
RES 10K OHM 10W 1% WW AXIAL RWR78N1002FMRSL
RES 10Kohm 10W 1% WW AXIAL

RES 10Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N1002FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N1002FMRSL-ND
Through Hole Resistors RWR78N1002FMRSL-ND
10 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

10 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N1002FMRSL RWR78N1002FMRSL RWR78N1002FMRSL-ND
Product Name Wirewound Resistors RES 10K OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers