Vishay Intertechnology, Inc. RES 10K OHM 10W 1% WW AXIAL RWR78N1002FMBSL

Description
RES 10Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 10W 1% WW AXIAL - RWR78N1002FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 10W 1% WW AXIAL
RWR78N1002FMBSL
RES 10K OHM 10W 1% WW AXIAL RWR78N1002FMBSL
RES 10Kohm 10W 1% WW AXIAL

RES 10Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78N1002FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N1002FMBSL
Wirewound Resistors 3110-RWR78N1002FMBSL
ESN-10 10K 1% RWR78N1002FM BSL

ESN-10 10K 1% RWR78N1002FM BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78N1002FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N1002FMBSL-ND
Through Hole Resistors RWR78N1002FMBSL-ND
10 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

10 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N1002FMBSL 3110-RWR78N1002FMBSL RWR78N1002FMBSL-ND
Product Name RES 10K OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details