Vishay Intertechnology, Inc. RES 1K OHM 10W 1% WW AXIAL RWR78N1001FSB12

Description
RES 1Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 10W 1% WW AXIAL - RWR78N1001FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 10W 1% WW AXIAL
RWR78N1001FSB12
RES 1K OHM 10W 1% WW AXIAL RWR78N1001FSB12
RES 1Kohm 10W 1% WW AXIAL

RES 1Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78N1001FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N1001FSB12
Wirewound Resistors 3110-RWR78N1001FSB12
ESN-10 1K 1% RWR78N1001FS B12

ESN-10 1K 1% RWR78N1001FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78N1001FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N1001FSB12-ND
Through Hole Resistors RWR78N1001FSB12-ND
1 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N1001FSB12 3110-RWR78N1001FSB12 RWR78N1001FSB12-ND
Product Name RES 1K OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details