Vishay Intertechnology, Inc. Through Hole Resistors RWR78N1001FPB12

Description
1 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
1 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78N1001FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N1001FPB12-ND
Through Hole Resistors RWR78N1001FPB12-ND
1 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1K OHM 10W 1% WW AXIAL - RWR78N1001FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 10W 1% WW AXIAL
RWR78N1001FPB12
RES 1K OHM 10W 1% WW AXIAL RWR78N1001FPB12
RES 1Kohm 10W 1% WW AXIAL

RES 1Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78N1001FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N1001FPB12
Wirewound Resistors 3110-RWR78N1001FPB12
ESN-10 1K 1% RWR78N1001FP B12

ESN-10 1K 1% RWR78N1001FP B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78N1001FPB12-ND RWR78N1001FPB12 3110-RWR78N1001FPB12
Product Name Through Hole Resistors RES 1K OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details