Vishay Intertechnology, Inc. Wirewound Resistors RWR74SR866FRB12

Description
ESS-5 .866 1% RWR74SR866FR B12
Request a Quote Datasheet
Description
ESS-5 .866 1% RWR74SR866FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74SR866FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR866FRB12
Wirewound Resistors 3110-RWR74SR866FRB12
ESS-5 .866 1% RWR74SR866FR B12

ESS-5 .866 1% RWR74SR866FR B12

Supplier's Site Datasheet
RES 0.866 OHM 5W 1% WW AXIAL - RWR74SR866FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.866 OHM 5W 1% WW AXIAL
RWR74SR866FRB12
RES 0.866 OHM 5W 1% WW AXIAL RWR74SR866FRB12
RES 0.866ohm 5W 1% WW AXIAL

RES 0.866ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RWR74SR866FRB12 RWR74SR866FRB12
Product Name Wirewound Resistors RES 0.866 OHM 5W 1% WW AXIAL
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details