Vishay Intertechnology, Inc. RES 0.464 OHM 5W 1% WW AXIAL RWR74SR464FRB12

Description
RES 0.464ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.464ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.464 OHM 5W 1% WW AXIAL - RWR74SR464FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.464 OHM 5W 1% WW AXIAL
RWR74SR464FRB12
RES 0.464 OHM 5W 1% WW AXIAL RWR74SR464FRB12
RES 0.464ohm 5W 1% WW AXIAL

RES 0.464ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74SR464FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR464FRB12
Wirewound Resistors 3110-RWR74SR464FRB12
ESS-5 .464 1% RWR74SR464FR B12

ESS-5 .464 1% RWR74SR464FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RWR74SR464FRB12 3110-RWR74SR464FRB12
Product Name RES 0.464 OHM 5W 1% WW AXIAL Wirewound Resistors
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers