Vishay Intertechnology, Inc. Wirewound Resistors RWR74SR226FSS73

Description
ESS-5 .226 1% RWR74SR226FS S73
Request a Quote Datasheet
Description
ESS-5 .226 1% RWR74SR226FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74SR226FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR226FSS73
Wirewound Resistors 3110-RWR74SR226FSS73
ESS-5 .226 1% RWR74SR226FS S73

ESS-5 .226 1% RWR74SR226FS S73

Supplier's Site Datasheet
RES 0.226 OHM 5W 1% WW AXIAL - RWR74SR226FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.226 OHM 5W 1% WW AXIAL
RWR74SR226FSS73
RES 0.226 OHM 5W 1% WW AXIAL RWR74SR226FSS73
RES 0.226ohm 5W 1% WW AXIAL

RES 0.226ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RWR74SR226FSS73 RWR74SR226FSS73
Product Name Wirewound Resistors RES 0.226 OHM 5W 1% WW AXIAL
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers