Vishay Intertechnology, Inc. Wirewound Resistors RWR74S4300DRBSL

Description
ESS-5 430 .5% RWR74S4300DR BSL
Request a Quote Datasheet
Description
ESS-5 430 .5% RWR74S4300DR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S4300DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S4300DRBSL
Wirewound Resistors 3110-RWR74S4300DRBSL
ESS-5 430 .5% RWR74S4300DR BSL

ESS-5 430 .5% RWR74S4300DR BSL

Supplier's Site Datasheet
RES 430 OHM 5W 0.5% WW AXIAL - RWR74S4300DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM 5W 0.5% WW AXIAL
RWR74S4300DRBSL
RES 430 OHM 5W 0.5% WW AXIAL RWR74S4300DRBSL
RES 430ohm 5W 0.5% WW AXIAL

RES 430ohm 5W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RWR74S4300DRBSL RWR74S4300DRBSL
Product Name Wirewound Resistors RES 430 OHM 5W 0.5% WW AXIAL
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details