Vishay Intertechnology, Inc. Through Hole Resistors RWR74S18R2FSBSL

Description
18.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
18.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S18R2FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S18R2FSBSL-ND
Through Hole Resistors RWR74S18R2FSBSL-ND
18.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

18.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 18.2 OHM 5W 1% WW AXIAL - RWR74S18R2FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 5W 1% WW AXIAL
RWR74S18R2FSBSL
RES 18.2 OHM 5W 1% WW AXIAL RWR74S18R2FSBSL
RES 18.2ohm 5W 1% WW AXIAL

RES 18.2ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S18R2FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S18R2FSBSL
Wirewound Resistors 3110-RWR74S18R2FSBSL
ESS-5 18.2 1% RWR74S18R2FS BSL

ESS-5 18.2 1% RWR74S18R2FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S18R2FSBSL-ND RWR74S18R2FSBSL 3110-RWR74S18R2FSBSL
Product Name Through Hole Resistors RES 18.2 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 18.2 ohms 18.2 ohms 18.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details