Vishay Intertechnology, Inc. Wirewound Resistors RWR74S1870FRBSL

Description
ESS-5 187 1% RWR74S1870FR BSL
Request a Quote Datasheet
Description
ESS-5 187 1% RWR74S1870FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S1870FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1870FRBSL
Wirewound Resistors 3110-RWR74S1870FRBSL
ESS-5 187 1% RWR74S1870FR BSL

ESS-5 187 1% RWR74S1870FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S1870FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1870FRBSL-ND
Through Hole Resistors RWR74S1870FRBSL-ND
187 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

187 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 187 OHM 5W 1% WW AXIAL - RWR74S1870FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 5W 1% WW AXIAL
RWR74S1870FRBSL
RES 187 OHM 5W 1% WW AXIAL RWR74S1870FRBSL
RES 187ohm 5W 1% WW AXIAL

RES 187ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S1870FRBSL RWR74S1870FRBSL-ND RWR74S1870FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 187 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 187 ohms 187 ohms 187 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers