Vishay Intertechnology, Inc. Wirewound Resistors RWR74S1840FSB12

Description
ESS-5 184 1% RWR74S1840FS B12
Request a Quote Datasheet
Description
ESS-5 184 1% RWR74S1840FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S1840FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1840FSB12
Wirewound Resistors 3110-RWR74S1840FSB12
ESS-5 184 1% RWR74S1840FS B12

ESS-5 184 1% RWR74S1840FS B12

Supplier's Site Datasheet
RES 184 OHM 5W 1% WW AXIAL - RWR74S1840FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 184 OHM 5W 1% WW AXIAL
RWR74S1840FSB12
RES 184 OHM 5W 1% WW AXIAL RWR74S1840FSB12
RES 184ohm 5W 1% WW AXIAL

RES 184ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S1840FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1840FSB12-ND
Through Hole Resistors RWR74S1840FSB12-ND
184 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

184 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S1840FSB12 RWR74S1840FSB12 RWR74S1840FSB12-ND
Product Name Wirewound Resistors RES 184 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 184 ohms 184 ohms 184 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers