Vishay Intertechnology, Inc. RES 180 OHM 5W 1% WW AXIAL RWR74S1800FSS73

Description
RES 180ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 180ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 5W 1% WW AXIAL - RWR74S1800FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 5W 1% WW AXIAL
RWR74S1800FSS73
RES 180 OHM 5W 1% WW AXIAL RWR74S1800FSS73
RES 180ohm 5W 1% WW AXIAL

RES 180ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S1800FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1800FSS73
Wirewound Resistors 3110-RWR74S1800FSS73
ESS-5 180 1% RWR74S1800FS S73

ESS-5 180 1% RWR74S1800FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR74S1800FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1800FSS73-ND
Through Hole Resistors RWR74S1800FSS73-ND
180 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

180 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S1800FSS73 3110-RWR74S1800FSS73 RWR74S1800FSS73-ND
Product Name RES 180 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details