Vishay Intertechnology, Inc. RES 180 OHM 5W 1% WW AXIAL RWR74S1800FSS70

Description
RES 180ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 180ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 5W 1% WW AXIAL - RWR74S1800FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 5W 1% WW AXIAL
RWR74S1800FSS70
RES 180 OHM 5W 1% WW AXIAL RWR74S1800FSS70
RES 180ohm 5W 1% WW AXIAL

RES 180ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S1800FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1800FSS70-ND
Through Hole Resistors RWR74S1800FSS70-ND
180 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

180 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR74S1800FSS70 RWR74S1800FSS70-ND
Product Name RES 180 OHM 5W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details