Vishay Intertechnology, Inc. Wirewound Resistors RWR74S17R4FRRSL

Description
ESS-5 17.4 1% RWR74S17R4FR RSL
Request a Quote Datasheet
Description
ESS-5 17.4 1% RWR74S17R4FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S17R4FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S17R4FRRSL
Wirewound Resistors 3110-RWR74S17R4FRRSL
ESS-5 17.4 1% RWR74S17R4FR RSL

ESS-5 17.4 1% RWR74S17R4FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S17R4FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S17R4FRRSL-ND
Through Hole Resistors RWR74S17R4FRRSL-ND
17.4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

17.4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 17.4 OHM 5W 1% WW AXIAL - RWR74S17R4FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4 OHM 5W 1% WW AXIAL
RWR74S17R4FRRSL
RES 17.4 OHM 5W 1% WW AXIAL RWR74S17R4FRRSL
RES 17.4ohm 5W 1% WW AXIAL

RES 17.4ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S17R4FRRSL RWR74S17R4FRRSL-ND RWR74S17R4FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 17.4 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 17.4 ohms 17.4 ohms 17.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers