Vishay Intertechnology, Inc. Wirewound Resistors RWR74S1780FSBSL

Description
ESS-5 178 1% RWR74S1780FS BSL
Request a Quote Datasheet
Description
ESS-5 178 1% RWR74S1780FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S1780FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1780FSBSL
Wirewound Resistors 3110-RWR74S1780FSBSL
ESS-5 178 1% RWR74S1780FS BSL

ESS-5 178 1% RWR74S1780FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S1780FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1780FSBSL-ND
Through Hole Resistors RWR74S1780FSBSL-ND
178 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

178 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 178 OHM 5W 1% WW AXIAL - RWR74S1780FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 5W 1% WW AXIAL
RWR74S1780FSBSL
RES 178 OHM 5W 1% WW AXIAL RWR74S1780FSBSL
RES 178ohm 5W 1% WW AXIAL

RES 178ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S1780FSBSL RWR74S1780FSBSL-ND RWR74S1780FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 178 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 178 ohms 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details