Vishay Intertechnology, Inc. Wirewound Resistors RWR74S1780FRS73

Description
ESS-5 178 1% RWR74S1780FR S73
Request a Quote Datasheet
Description
ESS-5 178 1% RWR74S1780FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S1780FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1780FRS73
Wirewound Resistors 3110-RWR74S1780FRS73
ESS-5 178 1% RWR74S1780FR S73

ESS-5 178 1% RWR74S1780FR S73

Supplier's Site Datasheet
RES 178 OHM 5W 1% WW AXIAL - RWR74S1780FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 5W 1% WW AXIAL
RWR74S1780FRS73
RES 178 OHM 5W 1% WW AXIAL RWR74S1780FRS73
RES 178ohm 5W 1% WW AXIAL

RES 178ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S1780FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1780FRS73-ND
Through Hole Resistors RWR74S1780FRS73-ND
178 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

178 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S1780FRS73 RWR74S1780FRS73 RWR74S1780FRS73-ND
Product Name Wirewound Resistors RES 178 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 178 ohms 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details