Vishay Intertechnology, Inc. RES 178 OHM 5W 1% WW AXIAL RWR74S1780FRBSL

Description
RES 178ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 178ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 5W 1% WW AXIAL - RWR74S1780FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 5W 1% WW AXIAL
RWR74S1780FRBSL
RES 178 OHM 5W 1% WW AXIAL RWR74S1780FRBSL
RES 178ohm 5W 1% WW AXIAL

RES 178ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S1780FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1780FRBSL
Wirewound Resistors 3110-RWR74S1780FRBSL
ESS-5 178 1% RWR74S1780FR BSL

ESS-5 178 1% RWR74S1780FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S1780FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1780FRBSL-ND
Through Hole Resistors RWR74S1780FRBSL-ND
178 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

178 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S1780FRBSL 3110-RWR74S1780FRBSL RWR74S1780FRBSL-ND
Product Name RES 178 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178 ohms 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details