Vishay Intertechnology, Inc. Wirewound Resistors RWR74S1740FRS73

Description
ESS-5 174 1% RWR74S1740FR S73
Request a Quote Datasheet
Description
ESS-5 174 1% RWR74S1740FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S1740FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1740FRS73
Wirewound Resistors 3110-RWR74S1740FRS73
ESS-5 174 1% RWR74S1740FR S73

ESS-5 174 1% RWR74S1740FR S73

Supplier's Site Datasheet
RES 174 OHM 5W 1% WW AXIAL - RWR74S1740FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 5W 1% WW AXIAL
RWR74S1740FRS73
RES 174 OHM 5W 1% WW AXIAL RWR74S1740FRS73
RES 174ohm 5W 1% WW AXIAL

RES 174ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S1740FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1740FRS73-ND
Through Hole Resistors RWR74S1740FRS73-ND
174 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

174 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S1740FRS73 RWR74S1740FRS73 RWR74S1740FRS73-ND
Product Name Wirewound Resistors RES 174 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 174 ohms 174 ohms 174 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-2176470-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details