Vishay Intertechnology, Inc. Wirewound Resistors RWR74S1740FRB12

Description
ESS-5 174 1% RWR74S1740FR B12
Request a Quote Datasheet
Description
ESS-5 174 1% RWR74S1740FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S1740FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1740FRB12
Wirewound Resistors 3110-RWR74S1740FRB12
ESS-5 174 1% RWR74S1740FR B12

ESS-5 174 1% RWR74S1740FR B12

Supplier's Site Datasheet
RES 174 OHM 5W 1% WW AXIAL - RWR74S1740FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 5W 1% WW AXIAL
RWR74S1740FRB12
RES 174 OHM 5W 1% WW AXIAL RWR74S1740FRB12
RES 174ohm 5W 1% WW AXIAL

RES 174ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S1740FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1740FRB12-ND
Through Hole Resistors RWR74S1740FRB12-ND
174 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

174 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S1740FRB12 RWR74S1740FRB12 RWR74S1740FRB12-ND
Product Name Wirewound Resistors RES 174 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 174 ohms 174 ohms 174 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers