Vishay Intertechnology, Inc. Wirewound Resistors RWR74S16R9FSS73

Description
ESS-5 16.9 1% RWR74S16R9FS S73
Request a Quote Datasheet
Description
ESS-5 16.9 1% RWR74S16R9FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S16R9FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S16R9FSS73
Wirewound Resistors 3110-RWR74S16R9FSS73
ESS-5 16.9 1% RWR74S16R9FS S73

ESS-5 16.9 1% RWR74S16R9FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR74S16R9FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S16R9FSS73-ND
Through Hole Resistors RWR74S16R9FSS73-ND
16.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 16.9 OHM 5W 1% WW AXIAL - RWR74S16R9FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9 OHM 5W 1% WW AXIAL
RWR74S16R9FSS73
RES 16.9 OHM 5W 1% WW AXIAL RWR74S16R9FSS73
RES 16.9ohm 5W 1% WW AXIAL

RES 16.9ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S16R9FSS73 RWR74S16R9FSS73-ND RWR74S16R9FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 16.9 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 16.9 ohms 16.9 ohms 16.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers