Vishay Intertechnology, Inc. RES 16.9 OHM 5W 1% WW AXIAL RWR74S16R9FSRSL

Description
RES 16.9ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 16.9ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9 OHM 5W 1% WW AXIAL - RWR74S16R9FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9 OHM 5W 1% WW AXIAL
RWR74S16R9FSRSL
RES 16.9 OHM 5W 1% WW AXIAL RWR74S16R9FSRSL
RES 16.9ohm 5W 1% WW AXIAL

RES 16.9ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S16R9FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S16R9FSRSL
Wirewound Resistors 3110-RWR74S16R9FSRSL
ESS-5 16.9 1% RWR74S16R9FS RSL

ESS-5 16.9 1% RWR74S16R9FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S16R9FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S16R9FSRSL-ND
Through Hole Resistors RWR74S16R9FSRSL-ND
16.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S16R9FSRSL 3110-RWR74S16R9FSRSL RWR74S16R9FSRSL-ND
Product Name RES 16.9 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.9 ohms 16.9 ohms 16.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details