Vishay Intertechnology, Inc. Wirewound Resistors RWR74S1690FRS73

Description
ESS-5 169 1% RWR74S1690FR S73
Request a Quote Datasheet
Description
ESS-5 169 1% RWR74S1690FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S1690FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1690FRS73
Wirewound Resistors 3110-RWR74S1690FRS73
ESS-5 169 1% RWR74S1690FR S73

ESS-5 169 1% RWR74S1690FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR74S1690FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1690FRS73-ND
Through Hole Resistors RWR74S1690FRS73-ND
169 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

169 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 169 OHM 5W 1% WW AXIAL - RWR74S1690FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 5W 1% WW AXIAL
RWR74S1690FRS73
RES 169 OHM 5W 1% WW AXIAL RWR74S1690FRS73
RES 169ohm 5W 1% WW AXIAL

RES 169ohm 5W 1% WW AXIAL

Supplier's Site
169 OHM 5W Resistor - 53-RWR74S1690FRS73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
169 OHM 5W Resistor
53-RWR74S1690FRS73
169 OHM 5W Resistor 53-RWR74S1690FRS73
RES 169 OHM 5W 1% WW AXIAL Product overview: RWR74S1690FRS73 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 169 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 169 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR74S1690FRS73 can be used for catalog matching and distributor lookup.

RES 169 OHM 5W 1% WW AXIAL Product overview: RWR74S1690FRS73 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 169 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 169 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR74S1690FRS73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR74S1690FRS73 RWR74S1690FRS73-ND RWR74S1690FRS73 53-RWR74S1690FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 169 OHM 5W 1% WW AXIAL 169 OHM 5W Resistor
Category / Application Industrial General Use
Resistance Range 169 ohms 169 ohms 169 ohms 169 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details