Vishay Intertechnology, Inc. Wirewound Resistors RWR74S1620FSB12

Description
ESS-5 162 1% RWR74S1620FS B12
Request a Quote Datasheet
Description
ESS-5 162 1% RWR74S1620FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S1620FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1620FSB12
Wirewound Resistors 3110-RWR74S1620FSB12
ESS-5 162 1% RWR74S1620FS B12

ESS-5 162 1% RWR74S1620FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74S1620FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1620FSB12-ND
Through Hole Resistors RWR74S1620FSB12-ND
162 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

162 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 162 OHM 5W 1% WW AXIAL - RWR74S1620FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 5W 1% WW AXIAL
RWR74S1620FSB12
RES 162 OHM 5W 1% WW AXIAL RWR74S1620FSB12
RES 162ohm 5W 1% WW AXIAL

RES 162ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S1620FSB12 RWR74S1620FSB12-ND RWR74S1620FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 162 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 162 ohms 162 ohms 162 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details