Vishay Intertechnology, Inc. RES 15 OHM 5W 1% WW AXIAL RWR74S15R0FSRSL

Description
RES 15ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 15ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 5W 1% WW AXIAL - RWR74S15R0FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 5W 1% WW AXIAL
RWR74S15R0FSRSL
RES 15 OHM 5W 1% WW AXIAL RWR74S15R0FSRSL
RES 15ohm 5W 1% WW AXIAL

RES 15ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S15R0FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S15R0FSRSL
Wirewound Resistors 3110-RWR74S15R0FSRSL
ESS-5 15 1% RWR74S15R0FS RSL

ESS-5 15 1% RWR74S15R0FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S15R0FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S15R0FSRSL-ND
Through Hole Resistors RWR74S15R0FSRSL-ND
15 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S15R0FSRSL 3110-RWR74S15R0FSRSL RWR74S15R0FSRSL-ND
Product Name RES 15 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details