Vishay Intertechnology, Inc. Wirewound Resistors RWR74S15R0FSBSL

Description
ESS-5 15 1% RWR74S15R0FS BSL
Request a Quote Datasheet
Description
ESS-5 15 1% RWR74S15R0FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S15R0FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S15R0FSBSL
Wirewound Resistors 3110-RWR74S15R0FSBSL
ESS-5 15 1% RWR74S15R0FS BSL

ESS-5 15 1% RWR74S15R0FS BSL

Supplier's Site Datasheet
RES 15 OHM 5W 1% WW AXIAL - RWR74S15R0FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 5W 1% WW AXIAL
RWR74S15R0FSBSL
RES 15 OHM 5W 1% WW AXIAL RWR74S15R0FSBSL
RES 15ohm 5W 1% WW AXIAL

RES 15ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S15R0FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S15R0FSBSL-ND
Through Hole Resistors RWR74S15R0FSBSL-ND
15 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S15R0FSBSL RWR74S15R0FSBSL RWR74S15R0FSBSL-ND
Product Name Wirewound Resistors RES 15 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers