Vishay Intertechnology, Inc. RES 154 OHM 5W 1% WW AXIAL RWR74S1540FRBSL

Description
RES 154ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 154ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 5W 1% WW AXIAL - RWR74S1540FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 5W 1% WW AXIAL
RWR74S1540FRBSL
RES 154 OHM 5W 1% WW AXIAL RWR74S1540FRBSL
RES 154ohm 5W 1% WW AXIAL

RES 154ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S1540FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1540FRBSL
Wirewound Resistors 3110-RWR74S1540FRBSL
ESS-5 154 1% RWR74S1540FR BSL

ESS-5 154 1% RWR74S1540FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S1540FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1540FRBSL-ND
Through Hole Resistors RWR74S1540FRBSL-ND
154 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

154 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S1540FRBSL 3110-RWR74S1540FRBSL RWR74S1540FRBSL-ND
Product Name RES 154 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 154 ohms 154 ohms 154 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details