Vishay Intertechnology, Inc. Through Hole Resistors RWR74S1501FRS73

Description
1.5 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.5 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S1501FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1501FRS73-ND
Through Hole Resistors RWR74S1501FRS73-ND
1.5 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.5 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.5K OHM 5W 1% WW AXIAL - RWR74S1501FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 5W 1% WW AXIAL
RWR74S1501FRS73
RES 1.5K OHM 5W 1% WW AXIAL RWR74S1501FRS73
RES 1.5Kohm 5W 1% WW AXIAL

RES 1.5Kohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S1501FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1501FRS73
Wirewound Resistors 3110-RWR74S1501FRS73
ESS-5 1.5K 1% RWR74S1501FR S73

ESS-5 1.5K 1% RWR74S1501FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S1501FRS73-ND RWR74S1501FRS73 3110-RWR74S1501FRS73
Product Name Through Hole Resistors RES 1.5K OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details