Res Wirewound 150 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Thru-Hole
150 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-5 150 1% RWR74S1500FR B12
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR74S1500FRB12 | RWR74S1500FRB12-ND | 3110-RWR74S1500FRB12 |
| Product Name | Res Wirewound 150 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Thru-Hole | Through Hole Resistors | Wirewound Resistors |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 1 to 0.0100 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 30 ±ppm/°C | |
| Power Rating | 5 watts | 5 watts |