Vishay Intertechnology, Inc. Through Hole Resistors RWR74S1500FMS73

Description
150 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
150 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S1500FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1500FMS73-ND
Through Hole Resistors RWR74S1500FMS73-ND
150 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S1500FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1500FMS73
Wirewound Resistors 3110-RWR74S1500FMS73
ESS-5 150 1% RWR74S1500FM S73

ESS-5 150 1% RWR74S1500FM S73

Supplier's Site Datasheet
RES 150 OHM 5W 1% WW AXIAL - RWR74S1500FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 5W 1% WW AXIAL
RWR74S1500FMS73
RES 150 OHM 5W 1% WW AXIAL RWR74S1500FMS73
RES 150ohm 5W 1% WW AXIAL

RES 150ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S1500FMS73-ND 3110-RWR74S1500FMS73 RWR74S1500FMS73
Product Name Through Hole Resistors Wirewound Resistors RES 150 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details