Vishay Intertechnology, Inc. RES 13.3 OHM 5W 1% WW AXIAL RWR74S13R3FRBSL

Description
RES 13.3ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 13.3ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3 OHM 5W 1% WW AXIAL - RWR74S13R3FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3 OHM 5W 1% WW AXIAL
RWR74S13R3FRBSL
RES 13.3 OHM 5W 1% WW AXIAL RWR74S13R3FRBSL
RES 13.3ohm 5W 1% WW AXIAL

RES 13.3ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S13R3FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S13R3FRBSL-ND
Through Hole Resistors RWR74S13R3FRBSL-ND
13.3 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

13.3 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S13R3FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S13R3FRBSL
Wirewound Resistors 3110-RWR74S13R3FRBSL
ESS-5 13.3 1% RWR74S13R3FR BSL

ESS-5 13.3 1% RWR74S13R3FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S13R3FRBSL RWR74S13R3FRBSL-ND 3110-RWR74S13R3FRBSL
Product Name RES 13.3 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13.3 ohms 13.3 ohms 13.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details