Vishay Intertechnology, Inc. Wirewound Resistors RWR74S1330FRB12

Description
ESS-5 133 1% RWR74S1330FR B12
Request a Quote Datasheet
Description
ESS-5 133 1% RWR74S1330FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S1330FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1330FRB12
Wirewound Resistors 3110-RWR74S1330FRB12
ESS-5 133 1% RWR74S1330FR B12

ESS-5 133 1% RWR74S1330FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74S1330FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1330FRB12-ND
Through Hole Resistors RWR74S1330FRB12-ND
133 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

133 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 133 OHM 5W 1% WW AXIAL - RWR74S1330FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 5W 1% WW AXIAL
RWR74S1330FRB12
RES 133 OHM 5W 1% WW AXIAL RWR74S1330FRB12
RES 133ohm 5W 1% WW AXIAL

RES 133ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S1330FRB12 RWR74S1330FRB12-ND RWR74S1330FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 133 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 133 ohms 133 ohms 133 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details