RES 130ohm 5W 0.1% WW AXIAL
130 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-5 130 .1% RWR74S1300BP BSL
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR74S1300BPBSL | RWR74S1300BPBSL-ND | 3110-RWR74S1300BPBSL |
| Product Name | RES 130 OHM 5W 0.1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 130 ohms | 130 ohms | 130 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 5 watts | 5 watts | |
| Configuration | Single Resistor |