Vishay Intertechnology, Inc. Through Hole Resistors RWR74S12R4FSS73

Description
12.4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
12.4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S12R4FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S12R4FSS73-ND
Through Hole Resistors RWR74S12R4FSS73-ND
12.4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12.4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S12R4FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S12R4FSS73
Wirewound Resistors 3110-RWR74S12R4FSS73
ESS-5 12.4 1% RWR74S12R4FS S73

ESS-5 12.4 1% RWR74S12R4FS S73

Supplier's Site Datasheet
RES 12.4 OHM 5W 1% WW AXIAL - RWR74S12R4FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4 OHM 5W 1% WW AXIAL
RWR74S12R4FSS73
RES 12.4 OHM 5W 1% WW AXIAL RWR74S12R4FSS73
RES 12.4ohm 5W 1% WW AXIAL

RES 12.4ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S12R4FSS73-ND 3110-RWR74S12R4FSS73 RWR74S12R4FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 12.4 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 12.4 ohms 12.4 ohms 12.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 2123602 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers