ESS-5 12.1 1% RWR74S12R1FS B12
12.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 12.1ohm 5W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR74S12R1FSB12 | RWR74S12R1FSB12-ND | RWR74S12R1FSB12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 12.1 OHM 5W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 12.1 ohms | 12.1 ohms | 12.1 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |