Vishay Intertechnology, Inc. RES 12.1 OHM 5W 1% WW AXIAL RWR74S12R1FRBSL

Description
RES 12.1ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 12.1ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1 OHM 5W 1% WW AXIAL - RWR74S12R1FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 5W 1% WW AXIAL
RWR74S12R1FRBSL
RES 12.1 OHM 5W 1% WW AXIAL RWR74S12R1FRBSL
RES 12.1ohm 5W 1% WW AXIAL

RES 12.1ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S12R1FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S12R1FRBSL
Wirewound Resistors 3110-RWR74S12R1FRBSL
ESS-5 12.1 1% RWR74S12R1FR BSL

ESS-5 12.1 1% RWR74S12R1FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S12R1FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S12R1FRBSL-ND
Through Hole Resistors RWR74S12R1FRBSL-ND
12.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S12R1FRBSL 3110-RWR74S12R1FRBSL RWR74S12R1FRBSL-ND
Product Name RES 12.1 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879447-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details